Capital Lighting, Inc. 3017WB-413 Mid. Chandeliers-Candle 782580

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224034774 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224034774 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3017WB-413 Mid. Chandeliers-Candle - 782580 - Capital Lighting, Inc.
Columbus, OH, USA
3017WB-413 Mid. Chandeliers-Candle
782580
3017WB-413 Mid. Chandeliers-Candle 782580
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224034774 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 32.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Brown
Product Name: Six Light Chandelier
UPC: 841224034774
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782580
Product Name 3017WB-413 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details