Capital Lighting, Inc. 1842MN-435 Sconces-Single Candle 782579

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Sconce UPC: 841224037799 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Sconce UPC: 841224037799 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1842MN-435 Sconces-Single Candle - 782579 - Capital Lighting, Inc.
Columbus, OH, USA
1842MN-435 Sconces-Single Candle
782579
1842MN-435 Sconces-Single Candle 782579
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Sconce UPC: 841224037799 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Matte Nickel
Product Name: One Light Sconce
UPC: 841224037799
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782579
Product Name 1842MN-435 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details