Capital Lighting, Inc. 1862GU Sconces-Pocket 782576

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.00 Extension: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Sconce UPC: 841224035719 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.00 Extension: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Sconce UPC: 841224035719 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1862GU Sconces-Pocket - 782576 - Capital Lighting, Inc.
Columbus, OH, USA
1862GU Sconces-Pocket
782576
1862GU Sconces-Pocket 782576
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.00 Extension: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Sconce UPC: 841224035719 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 16.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Umber
Product Name: Three Light Sconce
UPC: 841224035719
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782576
Product Name 1862GU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details