Capital Lighting, Inc. 1861GU Sconces-Pocket 782574

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Sconce UPC: 841224035702 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Sconce UPC: 841224035702 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1861GU Sconces-Pocket - 782574 - Capital Lighting, Inc.
Columbus, OH, USA
1861GU Sconces-Pocket
782574
1861GU Sconces-Pocket 782574
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Sconce UPC: 841224035702 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 4.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Umber
Product Name: Three Light Sconce
UPC: 841224035702
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782574
Product Name 1861GU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details