Capital Lighting, Inc. 1912BB-504 Lamps-Swing Arm-Wall 782571

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Swing Arm Lamp UPC: 841224038031 Category: Swing Arm Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Swing Arm Lamp UPC: 841224038031 Category: Swing Arm Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1912BB-504 Lamps-Swing Arm-Wall - 782571 - Capital Lighting, Inc.
Columbus, OH, USA
1912BB-504 Lamps-Swing Arm-Wall
782571
1912BB-504 Lamps-Swing Arm-Wall 782571
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Swing Arm Lamp UPC: 841224038031 Category: Swing Arm Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Extension: 22
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: One Light Swing Arm Lamp
UPC: 841224038031
Category: Swing Arm Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782571
Product Name 1912BB-504 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details