Capital Lighting, Inc. 2243CB Flush Mounts-Bowl Style 782569

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Ceiling Fixture UPC: 841224035832 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Ceiling Fixture UPC: 841224035832 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2243CB Flush Mounts-Bowl Style - 782569 - Capital Lighting, Inc.
Columbus, OH, USA
2243CB Flush Mounts-Bowl Style
782569
2243CB Flush Mounts-Bowl Style 782569
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Ceiling Fixture UPC: 841224035832 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chesterfield Brown
Product Name: Two Light Ceiling Fixture
UPC: 841224035832
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782569
Product Name 2243CB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details