Capital Lighting, Inc. 2413MW Flush Mounts-Bowl Style 782563

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Product Name: Two Light Ceiling Fixture With Acid Washed Glass UPC: 841224003732 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Product Name: Two Light Ceiling Fixture With Acid Washed Glass UPC: 841224003732 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2413MW Flush Mounts-Bowl Style - 782563 - Capital Lighting, Inc.
Columbus, OH, USA
2413MW Flush Mounts-Bowl Style
782563
2413MW Flush Mounts-Bowl Style 782563
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Product Name: Two Light Ceiling Fixture With Acid Washed Glass UPC: 841224003732 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte White
Product Name: Two Light Ceiling Fixture With Acid Washed Glass
UPC: 841224003732
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782563
Product Name 2413MW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details