Capital Lighting, Inc. 2745TS Flush Mounts-Bowl Style 782554

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Product Name: Three Light Ceiling Fixture UPC: 841224026618 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Product Name: Three Light Ceiling Fixture UPC: 841224026618 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2745TS Flush Mounts-Bowl Style - 782554 - Capital Lighting, Inc.
Columbus, OH, USA
2745TS Flush Mounts-Bowl Style
782554
2745TS Flush Mounts-Bowl Style 782554
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Product Name: Three Light Ceiling Fixture UPC: 841224026618 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tortoise
Product Name: Three Light Ceiling Fixture
UPC: 841224026618
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782554
Product Name 2745TS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details