Capital Lighting, Inc. 2175GU Flush Mounts-Bowl Style 782547

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Ceiling Fixture UPC: 841224032855 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Ceiling Fixture UPC: 841224032855 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2175GU Flush Mounts-Bowl Style - 782547 - Capital Lighting, Inc.
Columbus, OH, USA
2175GU Flush Mounts-Bowl Style
782547
2175GU Flush Mounts-Bowl Style 782547
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Ceiling Fixture UPC: 841224032855 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gilded Umber
Product Name: Three Light Ceiling Fixture
UPC: 841224032855
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782547
Product Name 2175GU Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details