Capital Lighting, Inc. 2183WB Flush Mounts-Bowl Style 782544

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brown Product Name: Two Light Ceiling Fixture UPC: 841224034705 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brown Product Name: Two Light Ceiling Fixture UPC: 841224034705 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2183WB Flush Mounts-Bowl Style - 782544 - Capital Lighting, Inc.
Columbus, OH, USA
2183WB Flush Mounts-Bowl Style
782544
2183WB Flush Mounts-Bowl Style 782544
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brown Product Name: Two Light Ceiling Fixture UPC: 841224034705 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Weathered Brown
Product Name: Two Light Ceiling Fixture
UPC: 841224034705
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782544
Product Name 2183WB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details