Capital Lighting, Inc. 2195WB Flush Mounts-Bowl Style 782541

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Brown Product Name: Three Light Ceiling Fixture UPC: 841224035184 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Brown Product Name: Three Light Ceiling Fixture UPC: 841224035184 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2195WB Flush Mounts-Bowl Style - 782541 - Capital Lighting, Inc.
Columbus, OH, USA
2195WB Flush Mounts-Bowl Style
782541
2195WB Flush Mounts-Bowl Style 782541
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Brown Product Name: Three Light Ceiling Fixture UPC: 841224035184 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Weathered Brown
Product Name: Three Light Ceiling Fixture
UPC: 841224035184
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782541
Product Name 2195WB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details