Capital Lighting, Inc. 2745BB Flush Mounts-Bowl Style 782528

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze

Suppliers

Company
Product
Description
Supplier Links
2745BB Flush Mounts-Bowl Style - 782528 - Capital Lighting, Inc.
Columbus, OH, USA
2745BB Flush Mounts-Bowl Style
782528
2745BB Flush Mounts-Bowl Style 782528
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Burnished Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782528
Product Name 2745BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details