Capital Lighting, Inc. 2735TS Flush Mounts-Bowl Style 782527

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Product Name: Three Light Ceiling Fixture UPC: 841224021200 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Product Name: Three Light Ceiling Fixture UPC: 841224021200 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2735TS Flush Mounts-Bowl Style - 782527 - Capital Lighting, Inc.
Columbus, OH, USA
2735TS Flush Mounts-Bowl Style
782527
2735TS Flush Mounts-Bowl Style 782527
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Product Name: Three Light Ceiling Fixture UPC: 841224021200 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tortoise
Product Name: Three Light Ceiling Fixture
UPC: 841224021200
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782527
Product Name 2735TS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details