Capital Lighting, Inc. 2741BB Flush Mounts-Bowl Style 782522

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture UPC: 841224036679 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture UPC: 841224036679 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2741BB Flush Mounts-Bowl Style - 782522 - Capital Lighting, Inc.
Columbus, OH, USA
2741BB Flush Mounts-Bowl Style
782522
2741BB Flush Mounts-Bowl Style 782522
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture UPC: 841224036679 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Ceiling Fixture
UPC: 841224036679
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782522
Product Name 2741BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details