Capital Lighting, Inc. 2715CH Flush Mounts-Bowl Style 782514

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Ceiling Fixture UPC: 841224021392 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Ceiling Fixture UPC: 841224021392 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2715CH Flush Mounts-Bowl Style - 782514 - Capital Lighting, Inc.
Columbus, OH, USA
2715CH Flush Mounts-Bowl Style
782514
2715CH Flush Mounts-Bowl Style 782514
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Ceiling Fixture UPC: 841224021392 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Ceiling Fixture
UPC: 841224021392
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782514
Product Name 2715CH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details