Capital Lighting, Inc. 2713MN Flush Mounts-Bowl Style 782511

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel

Suppliers

Company
Product
Description
Supplier Links
2713MN Flush Mounts-Bowl Style - 782511 - Capital Lighting, Inc.
Columbus, OH, USA
2713MN Flush Mounts-Bowl Style
782511
2713MN Flush Mounts-Bowl Style 782511
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Matte Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782511
Product Name 2713MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details