Capital Lighting, Inc. 2715MN Flush Mounts-Bowl Style 782510

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel

Suppliers

Company
Product
Description
Supplier Links
2715MN Flush Mounts-Bowl Style - 782510 - Capital Lighting, Inc.
Columbus, OH, USA
2715MN Flush Mounts-Bowl Style
782510
2715MN Flush Mounts-Bowl Style 782510
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Matte Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782510
Product Name 2715MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details