Capital Lighting, Inc. 2713TS Flush Mounts-Bowl Style 782507

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224004197 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224004197 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2713TS Flush Mounts-Bowl Style - 782507 - Capital Lighting, Inc.
Columbus, OH, USA
2713TS Flush Mounts-Bowl Style
782507
2713TS Flush Mounts-Bowl Style 782507
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224004197 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tortoise
Product Name: Two Light Ceiling Fixture
UPC: 841224004197
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782507
Product Name 2713TS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details