Capital Lighting, Inc. 2735MBZ Flush Mounts-Bowl Style 782502

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Ceiling Fixture UPC: 841224023211 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Ceiling Fixture UPC: 841224023211 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2735MBZ Flush Mounts-Bowl Style - 782502 - Capital Lighting, Inc.
Columbus, OH, USA
2735MBZ Flush Mounts-Bowl Style
782502
2735MBZ Flush Mounts-Bowl Style 782502
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Ceiling Fixture UPC: 841224023211 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Three Light Ceiling Fixture
UPC: 841224023211
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782502
Product Name 2735MBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details