Capital Lighting, Inc. 2735GB Flush Mounts-Bowl Style 782501

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gilded Bronze Product Name: Three Light Ceiling Fixture UPC: 841224025345 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gilded Bronze Product Name: Three Light Ceiling Fixture UPC: 841224025345 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2735GB Flush Mounts-Bowl Style - 782501 - Capital Lighting, Inc.
Columbus, OH, USA
2735GB Flush Mounts-Bowl Style
782501
2735GB Flush Mounts-Bowl Style 782501
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gilded Bronze Product Name: Three Light Ceiling Fixture UPC: 841224025345 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gilded Bronze
Product Name: Three Light Ceiling Fixture
UPC: 841224025345
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782501
Product Name 2735GB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details