Capital Lighting, Inc. 25611 Semi-Flush Mts.-Spot Lights 782491

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25611 Semi-Flush Mts.-Spot Lights - 782491 - Capital Lighting, Inc.
Columbus, OH, USA
25611 Semi-Flush Mts.-Spot Lights
782491
25611 Semi-Flush Mts.-Spot Lights 782491
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Extension: 4
Bulb
Type: G9
Qty: 1
Wattage: 50
Finish: Brushed Steel
Product Name: One Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782491
Product Name 25611 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details