Capital Lighting, Inc. 25602 Bathroom Fixtures-Three Lights 782478

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Torch Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Torch Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25602 Bathroom Fixtures-Three Lights - 782478 - Capital Lighting, Inc.
Columbus, OH, USA
25602 Bathroom Fixtures-Three Lights
782478
25602 Bathroom Fixtures-Three Lights 782478
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Torch Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Torch Bronze
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782478
Product Name 25602 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details