Capital Lighting, Inc. 75531-14-R Exterior -Wall Mount 782468

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Extension: 15.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Extension: 15.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75531-14-R Exterior -Wall Mount - 782468 - Capital Lighting, Inc.
Columbus, OH, USA
75531-14-R Exterior -Wall Mount
782468
75531-14-R Exterior -Wall Mount 782468
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Extension: 15.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 34.50
Extension: 15.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: Two Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782468
Product Name 75531-14-R Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details