Capital Lighting, Inc. 75531-14-L Exterior -Wall Mount 782465

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Extension: 15.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Extension: 15.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75531-14-L Exterior -Wall Mount - 782465 - Capital Lighting, Inc.
Columbus, OH, USA
75531-14-L Exterior -Wall Mount
782465
75531-14-L Exterior -Wall Mount 782465
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Extension: 15.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 34.50
Extension: 15.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: Two Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782465
Product Name 75531-14-L Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details