Capital Lighting, Inc. 75530-14-R Exterior -Wall Mount 782462

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75530-14-R Exterior -Wall Mount - 782462 - Capital Lighting, Inc.
Columbus, OH, USA
75530-14-R Exterior -Wall Mount
782462
75530-14-R Exterior -Wall Mount 782462
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782462
Product Name 75530-14-R Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details