Capital Lighting, Inc. 75530-14-L Exterior -Wall Mount 782460

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75530-14-L Exterior -Wall Mount - 782460 - Capital Lighting, Inc.
Columbus, OH, USA
75530-14-L Exterior -Wall Mount
782460
75530-14-L Exterior -Wall Mount 782460
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782460
Product Name 75530-14-L Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details