Capital Lighting, Inc. 75301-10 Exterior -Wall Mount 782459

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75301-10 Exterior -Wall Mount - 782459 - Capital Lighting, Inc.
Columbus, OH, USA
75301-10 Exterior -Wall Mount
782459
75301-10 Exterior -Wall Mount 782459
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.50
Extension: 12.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782459
Product Name 75301-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details