Capital Lighting, Inc. 75302-10 Exterior -Wall Mount 782457

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Extension: 16.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Extension: 16.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75302-10 Exterior -Wall Mount - 782457 - Capital Lighting, Inc.
Columbus, OH, USA
75302-10 Exterior -Wall Mount
782457
75302-10 Exterior -Wall Mount 782457
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Extension: 16.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.50
Extension: 16.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782457
Product Name 75302-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details