Capital Lighting, Inc. 25603 Bathroom Fixtures-Four Lights 782449

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Torch Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Torch Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25603 Bathroom Fixtures-Four Lights - 782449 - Capital Lighting, Inc.
Columbus, OH, USA
25603 Bathroom Fixtures-Four Lights
782449
25603 Bathroom Fixtures-Four Lights 782449
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Torch Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 10.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Torch Bronze
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782449
Product Name 25603 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details