Capital Lighting, Inc. 25604 Bathroom Fixtures-Five+Lights 782447

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Torch Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Torch Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25604 Bathroom Fixtures-Five+Lights - 782447 - Capital Lighting, Inc.
Columbus, OH, USA
25604 Bathroom Fixtures-Five+Lights
782447
25604 Bathroom Fixtures-Five+Lights 782447
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Torch Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 10.00
Extension: 7.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Torch Bronze
Product Name: Five Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782447
Product Name 25604 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details