Capital Lighting, Inc. 75321-14 Exterior -Wall Mount 782436

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75321-14 Exterior -Wall Mount - 782436 - Capital Lighting, Inc.
Columbus, OH, USA
75321-14 Exterior -Wall Mount
782436
75321-14 Exterior -Wall Mount 782436
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: Two Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782436
Product Name 75321-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details