Capital Lighting, Inc. 2316-02-21 Island/Pool Table-2 Light Bar 782385

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Spice Product Name: Two Light Island Light UPC: 093185016362 Category: Island Pendants Glass: Umber Sand Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Spice Product Name: Two Light Island Light UPC: 093185016362 Category: Island Pendants Glass: Umber Sand Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2316-02-21 Island/Pool Table-2 Light Bar - 782385 - Capital Lighting, Inc.
Columbus, OH, USA
2316-02-21 Island/Pool Table-2 Light Bar
782385
2316-02-21 Island/Pool Table-2 Light Bar 782385
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Spice Product Name: Two Light Island Light UPC: 093185016362 Category: Island Pendants Glass: Umber Sand Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Rustic Spice
Product Name: Two Light Island Light
UPC: 093185016362
Category: Island Pendants
Glass: Umber Sand
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782385
Product Name 2316-02-21 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details