Capital Lighting, Inc. 2316-03-21 Pendants-Bowl Style 782384

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Umber Sand Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Umber Sand Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2316-03-21 Pendants-Bowl Style - 782384 - Capital Lighting, Inc.
Columbus, OH, USA
2316-03-21 Pendants-Bowl Style
782384
2316-03-21 Pendants-Bowl Style 782384
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Umber Sand Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Spice
Product Name: Three Light Bowl Pendant
Category: Bowl Pendants
Glass: Umber Sand
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782384
Product Name 2316-03-21 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details