Capital Lighting, Inc. 2317-03-21 Semi-Flush Mts.-Bowl Style 782383

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Semi Flush Ceiling Light UPC: 093185016416 Category: Semi Flush Mounts Glass: Umber Sand Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Semi Flush Ceiling Light UPC: 093185016416 Category: Semi Flush Mounts Glass: Umber Sand Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2317-03-21 Semi-Flush Mts.-Bowl Style - 782383 - Capital Lighting, Inc.
Columbus, OH, USA
2317-03-21 Semi-Flush Mts.-Bowl Style
782383
2317-03-21 Semi-Flush Mts.-Bowl Style 782383
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Semi Flush Ceiling Light UPC: 093185016416 Category: Semi Flush Mounts Glass: Umber Sand Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Spice
Product Name: Three Light Semi Flush Ceiling Light
UPC: 093185016416
Category: Semi Flush Mounts
Glass: Umber Sand
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782383
Product Name 2317-03-21 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details