PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Spice
Product Name: Four-Light Bowl Pendant
UPC: 093185013347
Category: Bowl Pendants
Glass: Umber Sand
Shipped Via: UPS
Chain: 6`
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 782381 |
| Product Name | 2317-04-21 Pendants-Bowl Style |
| Application | Residential |