Capital Lighting, Inc. 5112-05-27 Bathroom Fixtures-Five+Lights 782363

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Vanity Light UPC: 093185022462 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Vanity Light UPC: 093185022462 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5112-05-27 Bathroom Fixtures-Five+Lights - 782363 - Capital Lighting, Inc.
Columbus, OH, USA
5112-05-27 Bathroom Fixtures-Five+Lights
782363
5112-05-27 Bathroom Fixtures-Five+Lights 782363
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Vanity Light UPC: 093185022462 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black Cherry
Product Name: Five Light Vanity Light
UPC: 093185022462
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782363
Product Name 5112-05-27 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details