Capital Lighting, Inc. 1027-01-32DS Exterior -Wall Mount 782349

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 9.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 093185001313 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 9.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 093185001313 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1027-01-32DS Exterior -Wall Mount - 782349 - Capital Lighting, Inc.
Columbus, OH, USA
1027-01-32DS Exterior -Wall Mount
782349
1027-01-32DS Exterior -Wall Mount 782349
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 9.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 093185001313 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 9.25
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 093185001313
Category: Outdoor Dark Sky Compliant
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782349
Product Name 1027-01-32DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details