Capital Lighting, Inc. 2312-06-27 Foyer/Hall Lanterns-Open Frame 782344

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Cherry Product Name: Six Light Foyer Light UPC: 093185016287 Category: Bowl Pendants Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Cherry Product Name: Six Light Foyer Light UPC: 093185016287 Category: Bowl Pendants Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2312-06-27 Foyer/Hall Lanterns-Open Frame - 782344 - Capital Lighting, Inc.
Columbus, OH, USA
2312-06-27 Foyer/Hall Lanterns-Open Frame
782344
2312-06-27 Foyer/Hall Lanterns-Open Frame 782344
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Cherry Product Name: Six Light Foyer Light UPC: 093185016287 Category: Bowl Pendants Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Black Cherry
Product Name: Six Light Foyer Light
UPC: 093185016287
Category: Bowl Pendants
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782344
Product Name 2312-06-27 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details