Capital Lighting, Inc. 2275-06-27 Large Chandeliers-Glass Shade 782317

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Up Lighting Chandelier UPC: 093185015273 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Up Lighting Chandelier UPC: 093185015273 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2275-06-27 Large Chandeliers-Glass Shade - 782317 - Capital Lighting, Inc.
Columbus, OH, USA
2275-06-27 Large Chandeliers-Glass Shade
782317
2275-06-27 Large Chandeliers-Glass Shade 782317
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Up Lighting Chandelier UPC: 093185015273 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 40.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Black Cherry
Product Name: Six Light Up Lighting Chandelier
UPC: 093185015273
Category: Chandeliers
Glass: Umber Mist
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782317
Product Name 2275-06-27 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details