Capital Lighting, Inc. 2275-01-27 Sconces-Single Glass 782313

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Wall Sconce UPC: 093185015228 Category: Wall Brackets Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Wall Sconce UPC: 093185015228 Category: Wall Brackets Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2275-01-27 Sconces-Single Glass - 782313 - Capital Lighting, Inc.
Columbus, OH, USA
2275-01-27 Sconces-Single Glass
782313
2275-01-27 Sconces-Single Glass 782313
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Wall Sconce UPC: 093185015228 Category: Wall Brackets Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Cherry
Product Name: One Light Wall Sconce
UPC: 093185015228
Category: Wall Brackets
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782313
Product Name 2275-01-27 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details