PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Black Cherry
Product Name: Two Light Island Light
UPC: 093185015242
Category: Island Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 6`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 782311 |
| Product Name | 2275-02-27 Island/Pool Table-2 Light Bar |
| Application | Residential |