Capital Lighting, Inc. 2357-06-64 Island/Pool Table-4 Light + 782309

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Oval Chandelier UPC: 093185017161 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Oval Chandelier UPC: 093185017161 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2357-06-64 Island/Pool Table-4 Light + - 782309 - Capital Lighting, Inc.
Columbus, OH, USA
2357-06-64 Island/Pool Table-4 Light +
782309
2357-06-64 Island/Pool Table-4 Light + 782309
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Oval Chandelier UPC: 093185017161 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bordeaux
Product Name: Six Light Oval Chandelier
UPC: 093185017161
Category: Chandeliers
Glass: Mica Flake
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782309
Product Name 2357-06-64 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details