Capital Lighting, Inc. 1762BB-251 Sconces-Double Glass 782289

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 15.25 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224034965 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 15.25 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224034965 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1762BB-251 Sconces-Double Glass - 782289 - Capital Lighting, Inc.
Columbus, OH, USA
1762BB-251 Sconces-Double Glass
782289
1762BB-251 Sconces-Double Glass 782289
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 15.25 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224034965 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 15.25
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Sconce
UPC: 841224034965
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782289
Product Name 1762BB-251 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details