Capital Lighting, Inc. 1771BB-413 Sconces-Single Candle 782287

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.25 Extension: 10.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224034972 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.25 Extension: 10.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224034972 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1771BB-413 Sconces-Single Candle - 782287 - Capital Lighting, Inc.
Columbus, OH, USA
1771BB-413 Sconces-Single Candle
782287
1771BB-413 Sconces-Single Candle 782287
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.25 Extension: 10.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224034972 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.25
Extension: 10.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224034972
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782287
Product Name 1771BB-413 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details