Capital Lighting, Inc. 1781BB-292 Sconces-Single Glass 782286

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224037492 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224037492 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1781BB-292 Sconces-Single Glass - 782286 - Capital Lighting, Inc.
Columbus, OH, USA
1781BB-292 Sconces-Single Glass
782286
1781BB-292 Sconces-Single Glass 782286
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224037492 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.25
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224037492
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782286
Product Name 1781BB-292 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details