Capital Lighting, Inc. 1482BB-251 Bathroom Fixtures-Two Lights 782268

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224034927 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224034927 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1482BB-251 Bathroom Fixtures-Two Lights - 782268 - Capital Lighting, Inc.
Columbus, OH, USA
1482BB-251 Bathroom Fixtures-Two Lights
782268
1482BB-251 Bathroom Fixtures-Two Lights 782268
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224034927 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.50
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224034927
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782268
Product Name 1482BB-251 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details