Capital Lighting, Inc. 1393WB-252 Bathroom Fixtures-Three Lights 782262

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Vanity Fixture UPC: 841224034682 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Vanity Fixture UPC: 841224034682 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1393WB-252 Bathroom Fixtures-Three Lights - 782262 - Capital Lighting, Inc.
Columbus, OH, USA
1393WB-252 Bathroom Fixtures-Three Lights
782262
1393WB-252 Bathroom Fixtures-Three Lights 782262
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Vanity Fixture UPC: 841224034682 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Brown
Product Name: Three Light Vanity Fixture
UPC: 841224034682
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782262
Product Name 1393WB-252 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details