Capital Lighting, Inc. 1761BB-251 Sconces-Single Glass 782258

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.25 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224034958 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.25 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224034958 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1761BB-251 Sconces-Single Glass - 782258 - Capital Lighting, Inc.
Columbus, OH, USA
1761BB-251 Sconces-Single Glass
782258
1761BB-251 Sconces-Single Glass 782258
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.25 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224034958 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.25
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224034958
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782258
Product Name 1761BB-251 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details