Capital Lighting, Inc. 1673CB-283 Bathroom Fixtures-Three Lights 782257

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Vanity Fixture UPC: 841224036495 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Vanity Fixture UPC: 841224036495 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1673CB-283 Bathroom Fixtures-Three Lights - 782257 - Capital Lighting, Inc.
Columbus, OH, USA
1673CB-283 Bathroom Fixtures-Three Lights
782257
1673CB-283 Bathroom Fixtures-Three Lights 782257
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Vanity Fixture UPC: 841224036495 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown
Product Name: Three Light Vanity Fixture
UPC: 841224036495
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782257
Product Name 1673CB-283 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details