Capital Lighting, Inc. 1676CB-283 Sconces-Single Glass 782256

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224036471 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224036471 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1676CB-283 Sconces-Single Glass - 782256 - Capital Lighting, Inc.
Columbus, OH, USA
1676CB-283 Sconces-Single Glass
782256
1676CB-283 Sconces-Single Glass 782256
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224036471 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chesterfield Brown
Product Name: One Light Sconce
UPC: 841224036471
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782256
Product Name 1676CB-283 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details